1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AZA2107 |
| Product Name | Rexnord AZA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.44 inch (36.51 mm) |
| Rated Speed | 5250 rpm |
| Load Rating | 19860 lbs (9007 kg) |