W.M. Berg V-BELTS 2V-102

Description
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs
Datasheet
Description
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-BELTS - 2V-102 - W.M. Berg
Cudahy, WI, United States
V-BELTS
2V-102
V-BELTS 2V-102
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs

Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly.

  • Series: 2V, 3V, 4V, 5V
  • Ultimate Tensile Strength: 50 – 350 lbs
  • Operating Load: 12-85 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category V-Belts and V-Ribbed Belts
Product Number 2V-102
Product Name V-BELTS
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
60o V BELT - V5M750 - W.M. Berg
Specs
Other Section Other
Belt Length 29.53 inch (750.00 mm)
Belt Width 0.20 inch (5.00 mm)
View Details