RegalRexnord Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings 2K1463Z

Description
3 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
3 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings - 2K1463Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings
2K1463Z
Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings 2K1463Z
3 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

3 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 2K1463Z
Product Name Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Bronze; Bronze
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Split Plummer (Pillow) Block Housings - SE 3 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers