W.M. Berg Row-L-ER CHAIN SPROCKET 25EM161A-10

Description
Operates with RC25 and RC25SS series
Datasheet
Description
Operates with RC25 and RC25SS series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Row-L-ER CHAIN SPROCKET - 25EM161A-10 - W.M. Berg
Cudahy, WI, United States
Row-L-ER CHAIN SPROCKET
25EM161A-10
Row-L-ER CHAIN SPROCKET 25EM161A-10
Operates with RC25 and RC25SS series

Operates with RC25 and RC25SS series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 25EM161A-10
Product Name Row-L-ER CHAIN SPROCKET
Pitch 20.55
Unlock Full Specs
to access all available technical data

Similar Products

Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
K Standard Sprockets B Type NK35B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 35
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 9
View Details
Row-L-ER CHAIN SPROCKET - 14SP175A-18 - W.M. Berg
Specs
Pitch 21.6
Material ALUMINUM ANODIZED
Hub Style Type A (Hubless)
View Details