RegalRexnord Link-Belt 21447 Pillow Blocks Sleeve Bearings 21447

Description
2 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint
Description
2 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21447 Pillow Blocks Sleeve Bearings - 21447 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21447 Pillow Blocks Sleeve Bearings
21447
Link-Belt 21447 Pillow Blocks Sleeve Bearings 21447
2 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

2 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21447
Product Name Link-Belt 21447 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.94 inch (74.61 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Link-Belt 21463Z Pillow Blocks Sleeve Bearings - 21463Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Bronze; Bronze
View Details