1 15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | 21231 |
| Product Name | Link-Belt 21231 Pillow Blocks Sleeve Bearings |
| Bearing Type | Plain |
| Shaft Diameter | 1.94 inch (49.21 mm) |
| Bearing | Babbitt |
| Housing | Cast Iron |
| Length | 7.5 inch (190 mm) |