W.M. Berg CHAIN SPROCKET 14LC263A-48

Description
Operates with 14CCF Series
Datasheet
Description
Operates with 14CCF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHAIN SPROCKET - 14LC263A-48 - W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
14LC263A-48
CHAIN SPROCKET 14LC263A-48
Operates with 14CCF Series

Operates with 14CCF Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 14LC263A-48
Product Name CHAIN SPROCKET
Pitch 57.59
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 9
View Details
K Standard Sprockets A Type K80A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 16 (25.40mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
CHAIN SPROCKET - 24B108-42 - W.M. Berg
Specs
Pitch ISO 28 (44.45mm); 44.4
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details