Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ISO ROLLER CHAIN SPROCKETS
W.M. BERG
14EM108M-44 -- ROW-L-ER CHAIN SPROCKET
W.M. Berg
Row-L-ER CHAIN SPROCKET
14EM108M-44
Description
Operates with RC14SS Series
W.M. Berg
Done
Datasheet
Description
Operates with RC14SS Series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
Row-L-ER CHAIN SPROCKET
14EM108M-44
Row-L-ER CHAIN SPROCKET
14EM108M-44
Operates with RC14SS Series
Operates with RC14SS Series
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
ISO Roller Chain Sprockets
Product Number
14EM108M-44
Product Name
Row-L-ER CHAIN SPROCKET
Pitch
52.57
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3.75mm (.1475") Pitch, 34 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6X 7M1434
Specs
Pitch
Miniature (3.75mm)
Material
Steel - Stainless; Metal
Number of Teeth
34
View Details
Chengdu Leno Machinery Co., Ltd.
Chain Coupling
Specs
Bore
12 to 140 mm (0.4724 to 5.51 inch)
Bore Length
63 to 181 mm (2.48 to 7.13 inch)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
K Standard Sprockets B Type NK25B
Specs
Pitch
ISO 04 (6.35mm)
Hub Style
Type B (Hub One Side)
Number of Teeth
10 to 50
View Details
ATLANTA Drive Systems, Inc.
Sprocket
01 05 080
Specs
Pitch
ISO 04 (6.35mm)
Material
Steel
Hub Style
Type A (Hubless)
View Details