Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 34 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1434

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7M1434 is a 34-tooth roller chain sprocket with an 8 mm bore and 3.75 mm pitch, designed for use with Ladder Chain A 6Y 8M375. It is made of stainless steel type 303 with a clear passivated finish and has a hub groove 2 mm wide for chain plate clearance. The sprocket has a face width of 1.6 mm, an outside diameter of 40.6 mm, and a pitch diameter of 41.9 mm. Set screw dimensions are M4 with a 1.8 mm thread length, and it uses a metric mounting standard as specified in the product line.

Datasheet Summary
Powered by GS/AI

A 6X 7M1434 is a 34-tooth roller chain sprocket with an 8 mm bore and 3.75 mm pitch, designed for use with Ladder Chain A 6Y 8M375. It is made of stainless steel type 303 with a clear passivated finish and has a hub groove 2 mm wide for chain plate clearance. The sprocket has a face width of 1.6 mm, an outside diameter of 40.6 mm, and a pitch diameter of 41.9 mm. Set screw dimensions are M4 with a 1.8 mm thread length, and it uses a metric mounting standard as specified in the product line.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 34 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6X 7M1434
3.75mm (.1475") Pitch, 34 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1434
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6X 7M1434
Product Name 3.75mm (.1475") Pitch, 34 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
6.35mm (#25) Pitch, 20 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M252008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 20
View Details
6.35mm (#25) Pitch, 10 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 15
View Details