RegalRexnord Link-Belt 1116 Pillow Blocks Sleeve Bearings 1116

Description
1" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1116 Pillow Blocks Sleeve Bearings - 1116 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1116 Pillow Blocks Sleeve Bearings
1116
Link-Belt 1116 Pillow Blocks Sleeve Bearings 1116
1" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1116
Product Name Link-Belt 1116 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details