RegalRexnord Link-Belt 1114 Pillow Blocks Sleeve Bearings 1114

Description
7/8" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
7/8" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1114 Pillow Blocks Sleeve Bearings - 1114 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1114 Pillow Blocks Sleeve Bearings
1114
Link-Belt 1114 Pillow Blocks Sleeve Bearings 1114
7/8" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

7/8" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1114
Product Name Link-Belt 1114 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.8750 inch (22.22 mm)
Bearing Sintered Iron; Plain Iron
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
6mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF060L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details