Lucas Industrial Pillowblock Bearing HCPK212-39

Description
Normal duty eccentric collar type
Description
Normal duty eccentric collar type

Suppliers

Company
Product
Description
Supplier Links
Cedar Hill, TX, USA
Pillowblock Bearing
HCPK212-39
Pillowblock Bearing HCPK212-39
Normal duty eccentric collar type

Normal duty eccentric collar type

Supplier's Site

Technical Specifications

  Lucas Industrial
Product Category Pillow Block Bearings
Product Number HCPK212-39
Product Name Pillowblock Bearing
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Bearing Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details