RegalRexnord Link-Belt 1032 Pillow Blocks Sleeve Bearings 1032

Description
2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1032 Pillow Blocks Sleeve Bearings - 1032 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1032 Pillow Blocks Sleeve Bearings
1032
Link-Belt 1032 Pillow Blocks Sleeve Bearings 1032
2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1032
Product Name Link-Belt 1032 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Link-Belt 21218 Pillow Blocks Sleeve Bearings - 21218 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Babbitt
View Details