RegalRexnord Link-Belt 3239PT1 Pillow Blocks Sleeve Bearings 3239PT1

Description
Product Family: Other Bearing; Line: Sleeve Bearing
Description
Product Family: Other Bearing; Line: Sleeve Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3239PT1 Pillow Blocks Sleeve Bearings - 3239PT1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3239PT1 Pillow Blocks Sleeve Bearings
3239PT1
Link-Belt 3239PT1 Pillow Blocks Sleeve Bearings 3239PT1
Product Family: Other Bearing; Line: Sleeve Bearing

Product Family: Other Bearing; Line: Sleeve Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3239PT1
Product Name Link-Belt 3239PT1 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.44 inch (61.91 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details