RegalRexnord Link-Belt 1016Z Pillow Blocks Sleeve Bearings 1016Z

Description
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1016Z Pillow Blocks Sleeve Bearings - 1016Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1016Z Pillow Blocks Sleeve Bearings
1016Z
Link-Belt 1016Z Pillow Blocks Sleeve Bearings 1016Z
1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1016Z
Product Name Link-Belt 1016Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 4-7/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.62 inch (41.27 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details