RegalRexnord Link-Belt 21248 Pillow Blocks Sleeve Bearings 21248

Description
3" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
3" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21248 Pillow Blocks Sleeve Bearings - 21248 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21248 Pillow Blocks Sleeve Bearings
21248
Link-Belt 21248 Pillow Blocks Sleeve Bearings 21248
3" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

3" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21248
Product Name Link-Belt 21248 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3 inch (76.2 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-3/4 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Link-Belt 1031 Pillow Blocks Sleeve Bearings - 1031 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.94 inch (49.21 mm)
Bearing Babbitt
View Details