RegalRexnord Link-Belt 1012Z Pillow Blocks Sleeve Bearings 1012Z

Description
3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1012Z Pillow Blocks Sleeve Bearings - 1012Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1012Z Pillow Blocks Sleeve Bearings
1012Z
Link-Belt 1012Z Pillow Blocks Sleeve Bearings 1012Z
3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1012Z
Product Name Link-Belt 1012Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details