Regal Fabrics, Inc. Plaid Matelasse Fabric R-Burton

Description
Color: Boysenberry Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 2.8 inches Railroaded: No Backed: No
Description
Color: Boysenberry Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 2.8 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Plaid Matelasse Fabric - R-Burton - Regal Fabrics, Inc.
Middleton, MA, USA
Plaid Matelasse Fabric
R-Burton
Plaid Matelasse Fabric R-Burton
Color: Boysenberry Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 2.8 inches Railroaded: No Backed: No

Color: Boysenberry
Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 2.8 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Burton
Product Name Plaid Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details