Redwood Plastics Redco™ Bearing Inserts

Description
Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may become difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.
Datasheet
Description
Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may become difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redco™ Bearing Inserts -  - Redwood Plastics
Woodland, WA, USA
Redco™ Bearing Inserts
Redco™ Bearing Inserts
Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may become difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.

Durable polymer alloys capable of performing better than brass, bronze or babbitt!

  • Self Lubricating
  • Excellent for impact and shock application
  • Exceptional wear life and resistance to corrosion
  • Low temperature resistance to -80°F

When it comes to using plastics for various applications, it may become difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.

Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Insert Bearings
Product Name Redco™ Bearing Inserts
Ball Type Plain Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 7.4803 inch (190.000 mm)
View Details
Bearing Inserts - 2346854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Ball Bearing Inserts-Locking Collar Type  -  Inch - BBXINS-HC20620 - Quality Bearings & Components
Specs
Ball Type Ball
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
2 suppliers
Redco™ 750 SN Bearing Insert -  - Redwood Plastics
Specs
Ball Type Plain Bearing
Material / Plating Plastic
Shaft Securing No Locking Method
View Details