Red Valve Company, Inc. Expansion Joints Slip-On

Description
Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed onto standard Schedule 40 pipe. The SL-50 uses slip-on connections with stainless steel mounting bands for a secure connection. The SL-50 features an inner tube that is chosen to be compatible with the process material, a middle layer containing fabric and wire reinforcement, and an outer layer to protect the joint from occasional contact with oils, corrosion, and weathering. The SL-50 can be constructed in custom lengths, with custom cuff I.D.'s and in custom configurations. Materials of construction Stainless Steel Mounting Bands Class I - Up to 180° F Pure Gum Rubber, Neoprene, Hypalon,Viton®-lined Class II - Up to 250° F Chlorobutyl, EPDM, Viton®-lined, Teflon® lined Class III - Up to 400° F Solid Viton®
Description
Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed onto standard Schedule 40 pipe. The SL-50 uses slip-on connections with stainless steel mounting bands for a secure connection. The SL-50 features an inner tube that is chosen to be compatible with the process material, a middle layer containing fabric and wire reinforcement, and an outer layer to protect the joint from occasional contact with oils, corrosion, and weathering. The SL-50 can be constructed in custom lengths, with custom cuff I.D.'s and in custom configurations. Materials of construction Stainless Steel Mounting Bands Class I - Up to 180° F Pure Gum Rubber, Neoprene, Hypalon,Viton®-lined Class II - Up to 250° F Chlorobutyl, EPDM, Viton®-lined, Teflon® lined Class III - Up to 400° F Solid Viton®

Suppliers

Company
Product
Description
Supplier Links
Expansion Joints - Slip-On - Red Valve Company, Inc.
Carnegie, PA, USA
Expansion Joints
Slip-On
Expansion Joints Slip-On
Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed onto standard Schedule 40 pipe. The SL-50 uses slip-on connections with stainless steel mounting bands for a secure connection. The SL-50 features an inner tube that is chosen to be compatible with the process material, a middle layer containing fabric and wire reinforcement, and an outer layer to protect the joint from occasional contact with oils, corrosion, and weathering. The SL-50 can be constructed in custom lengths, with custom cuff I.D.'s and in custom configurations. Materials of construction Stainless Steel Mounting Bands Class I - Up to 180° F Pure Gum Rubber, Neoprene, Hypalon,Viton®-lined Class II - Up to 250° F Chlorobutyl, EPDM, Viton®-lined, Teflon® lined Class III - Up to 400° F Solid Viton®

Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed onto standard Schedule 40 pipe. The SL-50 uses slip-on connections with stainless steel mounting bands for a secure connection. The SL-50 features an inner tube that is chosen to be compatible with the process material, a middle layer containing fabric and wire reinforcement, and an outer layer to protect the joint from occasional contact with oils, corrosion, and weathering. The SL-50 can be constructed in custom lengths, with custom cuff I.D.'s and in custom configurations.

Materials of construction

  • Stainless Steel Mounting Bands
  • Class I - Up to 180° F
    • Pure Gum Rubber, Neoprene, Hypalon,Viton®-lined
  • Class II - Up to 250° F
    • Chlorobutyl, EPDM, Viton®-lined, Teflon® lined
  • Class III - Up to 400° F
    • Solid Viton®
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Flexible Expansion Joints
Product Number Slip-On
Product Name Expansion Joints
Type Rubber / Elastomer Expansion Joint
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Double Sphere Rubber Expansion Joint|Master File - HTDRF25X7 - Kuriyama of America, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 220 F (104 C)
Maximum Pressure 150 psi (106 m H2O)
View Details
Universal Expansion Joint - 14UE005080 - American BOA, Inc.
Specs
Type Metal Bellows Expansion Joint
Maximum Operating Temperature 600 F (316 C)
Maximum Pressure 50 psi (35.19 m H2O)
View Details
Expansion Joints - Flanged - Red Valve Company, Inc.
Red Valve Company, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 400 F (204 C)
Mounting Size 1 to 108 inch (25.4 to 2743 mm)
View Details