Red Valve Company, Inc. Expansion Joints Flanged

Description
The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics. The inner layer forms a tube that extends through the inside of the joint, and across the face of the end flanges. This layer is chosen based on its chemical compatibility and abrasion resistance and temperature rating to the process material. The T-205 Redflex® Expansion Joint is supplied with a solid Teflon® Lining for maximum chemical resistance. The middle layer of the joint contains the bias-ply synthetic fabric reinforcement that gives the joint its form and pressure rating, and a layer(s) of wire reinforcement for added strength. The outer layer of the joint is chosen to be compatible with the environment in which the joint is to be installed, usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion, and weathering. Redflex® Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the joint. The flanges are drilled to mate with ANSI 125/150 flanges, with special drilling available upon request. Galvanized or stainless steel retaining rings can be provided to protect the flange and distribute forces evenly. Redflex® Joints can also be manufactured to meet Coast Guard and Military standards as well.
Description
The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics. The inner layer forms a tube that extends through the inside of the joint, and across the face of the end flanges. This layer is chosen based on its chemical compatibility and abrasion resistance and temperature rating to the process material. The T-205 Redflex® Expansion Joint is supplied with a solid Teflon® Lining for maximum chemical resistance. The middle layer of the joint contains the bias-ply synthetic fabric reinforcement that gives the joint its form and pressure rating, and a layer(s) of wire reinforcement for added strength. The outer layer of the joint is chosen to be compatible with the environment in which the joint is to be installed, usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion, and weathering. Redflex® Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the joint. The flanges are drilled to mate with ANSI 125/150 flanges, with special drilling available upon request. Galvanized or stainless steel retaining rings can be provided to protect the flange and distribute forces evenly. Redflex® Joints can also be manufactured to meet Coast Guard and Military standards as well.

Suppliers

Company
Product
Description
Supplier Links
Expansion Joints - Flanged - Red Valve Company, Inc.
Carnegie, PA, USA
Expansion Joints
Flanged
Expansion Joints Flanged
The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics. The inner layer forms a tube that extends through the inside of the joint, and across the face of the end flanges. This layer is chosen based on its chemical compatibility and abrasion resistance and temperature rating to the process material. The T-205 Redflex® Expansion Joint is supplied with a solid Teflon® Lining for maximum chemical resistance. The middle layer of the joint contains the bias-ply synthetic fabric reinforcement that gives the joint its form and pressure rating, and a layer(s) of wire reinforcement for added strength. The outer layer of the joint is chosen to be compatible with the environment in which the joint is to be installed, usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion, and weathering. Redflex® Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the joint. The flanges are drilled to mate with ANSI 125/150 flanges, with special drilling available upon request. Galvanized or stainless steel retaining rings can be provided to protect the flange and distribute forces evenly. Redflex® Joints can also be manufactured to meet Coast Guard and Military standards as well.

The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics.

The inner layer forms a tube that extends through the inside of the joint, and across the face of the end flanges. This layer is chosen based on its chemical compatibility and abrasion resistance and temperature rating to the process material. The T-205 Redflex® Expansion Joint is supplied with a solid Teflon® Lining for maximum chemical resistance.

The middle layer of the joint contains the bias-ply synthetic fabric reinforcement that gives the joint its form and pressure rating, and a layer(s) of wire reinforcement for added strength.

The outer layer of the joint is chosen to be compatible with the environment in which the joint is to be installed, usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion, and weathering.

Redflex® Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the joint. The flanges are drilled to mate with ANSI 125/150 flanges, with special drilling available upon request. Galvanized or stainless steel retaining rings can be provided to protect the flange and distribute forces evenly. Redflex® Joints can also be manufactured to meet Coast Guard and Military standards as well.

Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Flexible Expansion Joints
Product Number Flanged
Product Name Expansion Joints
Type Rubber / Elastomer Expansion Joint
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Single Sphere Rubber Expansion Joint|Master File - HTSRF30X6 - Kuriyama of America, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 220 F (104 C)
Maximum Pressure 225 psi (158 m H2O)
View Details
Externally Pressurized Expansion Joint - 18XW430038 - American BOA, Inc.
Specs
Type Metal Bellows Expansion Joint
Maximum Operating Temperature 600 F (316 C)
Maximum Pressure 300 psi (211 m H2O)
View Details
Expansion Joints - Slip-On - Red Valve Company, Inc.
Red Valve Company, Inc.
Specs
Type Rubber / Elastomer Expansion Joint
Maximum Operating Temperature 400 F (204 C)
Mounting Size 1 to 108 inch (25.4 to 2743 mm)
View Details