STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
Red Pitaya, d.o.o. | |
---|---|
Product Category | Spectrum Analyzers and Signal Analyzers |
Product Number | STEMlab 125-14 Diagnostic Kit |
Product Name | Signal and Spectrum Analyzer |
Special Instrument Type | Handheld; Portable |
Analyzer Type | Instrument; PC |
Test Type | Modulation; Distortion; Noise |
Analysis Type | Fast Fourier Transform; Swept-Tuned |
Operation Features | Markers; Limit Lines; Zero Span; Noise Marker (optional feature); Video Averaging; SelfCalibrating; Trigger Modes; Battery Powered (optional feature) |