STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | STEMlab 125-14 Calibrated Kit |
| Product Name | Vector Network Analyzer Module |
| Host Connection | RS232; RS485 (optional feature); USB; TTL; Ethernet |
| Certifications | UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765 |
| Frequency Range | 500 to 62500 kHz |
| Resolution | 1 Hz |
| Output Power Range | -2 dBm |