Red Line Synthetic Oil Corporation Diesel WaterWetter® 80213

Description
Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax, and PowerStroke engines) should use regular WaterWetter to ensure proper rust and corrosion protection Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces cylinder head temperature Designed for use with all modern aluminum, cast iron, copper, brass and bronze cooling systems Cleans and lubricates water pump seals Reduces cavitation and complexes with hard water to reduce scaling Does not lower cooling system below the thermostatically-con trolled temperature
Description
Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax, and PowerStroke engines) should use regular WaterWetter to ensure proper rust and corrosion protection Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces cylinder head temperature Designed for use with all modern aluminum, cast iron, copper, brass and bronze cooling systems Cleans and lubricates water pump seals Reduces cavitation and complexes with hard water to reduce scaling Does not lower cooling system below the thermostatically-con trolled temperature

Suppliers

Company
Product
Description
Supplier Links
Diesel WaterWetter® - 80213 - Red Line Synthetic Oil Corporation
Benicia, CA, USA
Diesel WaterWetter®
80213
Diesel WaterWetter® 80213
Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax, and PowerStroke engines) should use regular WaterWetter to ensure proper rust and corrosion protection Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces cylinder head temperature Designed for use with all modern aluminum, cast iron, copper, brass and bronze cooling systems Cleans and lubricates water pump seals Reduces cavitation and complexes with hard water to reduce scaling Does not lower cooling system below the thermostatically-con trolled temperature
  • Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package
  • Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors
  • Diesel road cars and light trucks (equipped with Cummins, Duramax, and PowerStroke engines) should use regular WaterWetter to ensure proper rust and corrosion protection
  • Typical diesel commercial vehicle requires one bottle, treats up to 15 gallon
  • Reduces or eliminates bubbles or vapor barrier that form on hot metal surfaces to reduce coolant temperatures by up to 20°
  • Superior heat transfer properties compared to glycol-based antifreeze
  • Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems
  • Improves heat transfer and reduces cylinder head temperature
  • Designed for use with all modern aluminum, cast iron, copper, brass and bronze cooling systems
  • Cleans and lubricates water pump seals
  • Reduces cavitation and complexes with hard water to reduce scaling
  • Does not lower cooling system below the thermostatically-controlled temperature
Supplier's Site

Technical Specifications

  Red Line Synthetic Oil Corporation
Product Category Oil Additives and Fluid Additives
Product Number 80213
Product Name Diesel WaterWetter®
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D878
Kinematic Viscosity 614.0 cSt (0.0066 ft²/sec)
View Details
Specs
Composition / Chemistry Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
Grade / Approvals ISO 150, ASTM D, PW1
Features Aerosol, Sprayable or Misting; Extreme Pressure or Chemically Active; Low or Non-Foaming; Oxidation Inhibiting
View Details