HSPL-8PSU -- 21" DEEP TOP STEP - (24" W. STEP)
Raymond Handling Consultants, L.C.
21" DEEP TOP STEP - (24" W. STEP)
HSPL-8PSU
Description
STOCK PICKING LADDERS
-
Raymond Handling Consultants, L.C.
Description
STOCK PICKING LADDERS
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HSPL-8PSU |
|
Product Name
|
21" DEEP TOP STEP - (24" W. STEP) |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Fixed / Wall Mounted Ladder
Material
Fiberglass
View Details
Raymond Handling Consultants, L.C.
Ladder Type
Rolling Ladder
Height
11.08 ft (33.78 dm)
View Details