HSPL-8-14X -- 14" DEEP TOP STEP - (24"W. STEP)
Raymond Handling Consultants, L.C.
14" DEEP TOP STEP - (24"W. STEP)
HSPL-8-14X
Description
STOCK PICKING LADDERS
-
Raymond Handling Consultants, L.C.
Description
STOCK PICKING LADDERS
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HSPL-8-14X |
|
Product Name
|
14" DEEP TOP STEP - (24"W. STEP) |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Height
2.72 ft (8.3 dm)
View Details
Raymond Handling Consultants, L.C.
Ladder Type
Rolling Ladder
Height
7.75 ft (23.62 dm)
View Details
DEWALT Industrial Tool Co.
Ladder Type
Step Ladder
Material
Aluminum
Weight Capacity
300 lbs (136 kg)
View Details
Ladder Type
Step Ladder
Material
Steel
Weight Capacity
225 lbs (102 kg)
View Details