HRD-4852-4 -- SOLID STEEL RACK DECKING
10 PIECE MINIMUM ORDER.
Raymond Handling Consultants, L.C.
SOLID STEEL RACK DECKING
10 piece minimum order.
HRD-4852-4
Description
SOLID STEEL RACK DECKING
-
Raymond Handling Consultants, L.C.
Description
SOLID STEEL RACK DECKING
Suppliers
SOLID STEEL RACK DECKING
10 piece minimum order.
HRD-4852-4
Supplier's Site
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
HRD-4852-4 |
|
Product Name
|
SOLID STEEL RACK DECKING 10 piece minimum order. |
|
Type
|
Steel Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Type
Steel Plate
Length
12 inch (305 mm)
Width
48 inch (1219 mm)
View Details
American Floor Products Co., Inc.
Application
Commercial
Color/Finish
Hammered
Thickness
0.3750 inch (9.52 mm)
View Details