Raymond Handling Consultants, L.C. 24" WIDE TREAD HPIP-9X

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
24
Lakeland, FL, USA
24" WIDE TREAD
HPIP-9X
24" WIDE TREAD HPIP-9X
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-9X
Product Name 24" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Extension Ladders - 217799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Extension Ladder
Material Steel
View Details
Fiberglass Ladders and Ladder Cages - SAFRAIL™ - Strongwell Corporation
Specs
Ladder Type Fixed / Wall Mounted Ladder
Material Fiberglass
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details
24
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 11.92 ft (36.32 dm)
View Details