Raymond Handling Consultants, L.C. 16" WIDE TREAD HPIP-8GSU

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
16
Lakeland, FL, USA
16" WIDE TREAD
HPIP-8GSU
16" WIDE TREAD HPIP-8GSU
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-8GSU
Product Name 16" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Stair Ladders - 6601167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Folding Step Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 250 lbs (113 kg)
View Details
16
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 7.75 ft (23.62 dm)
View Details