HPD2R2 -- ALL WELDED (SET-UP), 4 -2" RETRACTABLE SPRING CASTERS -WITH HANDRAILS
Raymond Handling Consultants, L.C.
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HPD2R2
Description
50° SAF-T ANGLE LADDERS
-
Raymond Handling Consultants, L.C.
Description
50° SAF-T ANGLE LADDERS
Suppliers
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HPD2R2
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HPD2R2 |
|
Product Name
|
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Height
8.53 ft (26 dm)
View Details
Ladder Type
Crossover Ladder
Material
Aluminum
Weight Capacity
331 to 662 lbs (150 to 300 kg)
View Details
Miller Fall Protection / Honeywell
Ladder Type
Ladder System
View Details
Ladder Type
Fixed / Wall Mounted Ladder; Single Section Ladder
Material
Steel
View Details