HLD770 -- D-SERIES HOSE REELS
Raymond Handling Consultants, L.C.
D-SERIES HOSE REELS
HLD770
Description
D-SERIES HOSE REELS
-
Raymond Handling Consultants, L.C.
Description
D-SERIES HOSE REELS
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
HLD770 |
|
Product Name
|
D-SERIES HOSE REELS |
|
Type Of Reel
|
Hose Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Length
39.37 ft (120 dm)
Rewind Options
Automatic
View Details
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
22.75 inch (578 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type Of Reel
Cable Reel
Flange Diameter
3.38 inch (85.72 mm)
Hose Cable Diameter
0.0938 inch (2.38 mm)
View Details
Raymond Handling Consultants, L.C.
Type Of Reel
Hose Reel
Inside Hose Diameter
0.5000 inch (12.7 mm)
Maximum Pressure
1500 psi (1056 m H2O)
View Details