HLD1000* -- D-SERIES HOSE REELS
Raymond Handling Consultants, L.C.
D-SERIES HOSE REELS
HLD1000*
Description
D-SERIES HOSE REELS
-
Raymond Handling Consultants, L.C.
Description
D-SERIES HOSE REELS
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
HLD1000* |
|
Product Name
|
D-SERIES HOSE REELS |
|
Type Of Reel
|
Hose Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Flange Diameter
19.29 inch (490 mm)
Inside Hose Diameter
0.3937 inch (10 mm)
View Details
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
22.75 to 28.75 inch (578 to 730 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type Of Reel
Cable Reel
Material Of Construction
Plastic
Hose Cable Diameter
0.0240 inch (0.6096 mm)
View Details
Raymond Handling Consultants, L.C.
Type Of Reel
Hose Reel
Inside Hose Diameter
0.3750 inch (9.52 mm)
Maximum Pressure
300 psi (211 m H2O)
View Details