Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
RAYMOND HANDLING CONSULTANTS, L.C.
HLC350 -- C-SERIES HEAVY DUTY HOSE REELS
Raymond Handling Consultants, L.C.
C-SERIES HEAVY DUTY HOSE REELS
HLC350
Description
C-SERIES HEAVY DUTY HOSE REELS
Raymond Handling Consultants, L.C.
Done
Description
C-SERIES HEAVY DUTY HOSE REELS
Suppliers
Company
Product
Description
Supplier Links
Raymond Handling Consultants, L.C.
Lakeland, FL, USA
C-SERIES HEAVY DUTY HOSE REELS
HLC350
C-SERIES HEAVY DUTY HOSE REELS
HLC350
C-SERIES HEAVY DUTY HOSE REELS
C-SERIES HEAVY DUTY HOSE REELS
Supplier's Site
Technical Specifications
Raymond Handling Consultants, L.C.
Product Category
Reels
Product Number
HLC350
Product Name
C-SERIES HEAVY DUTY HOSE REELS
Type Of Reel
Hose Reel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Air Hose Reels
325314
Specs
Type Of Reel
Hose Reel
Length
39.37 ft (120 dm)
Rewind Options
Spring; Spring Return
View Details
Hannay Reels
Manual or Power Rewind Reel
4000
Specs
Type Of Reel
Hose Reel
Material Of Construction
Steel; Stainless Steel (optional feature)
Core Diameter
8 inch (203 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Spring Mounted Reel, 0.0625" Cable Diameter, 162 Length, 5 Outside Diameter, 5" wide
A 3Z55-PR425B
Specs
Type Of Reel
Cable Reel
Flange Diameter
5 inch (127 mm)
Hose Cable Diameter
0.0625 inch (1.59 mm)
View Details
Century Spring Corp.
Retractable Lanyard for POP Displays
RR103
Specs
Type Of Reel
Cable Reel
Assembly
Assembly
Length
3 ft (9.14 dm)
View Details