HE60-IW -- 5" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
5" WIDE OAK HARDWOOD HANDLES
HE60-IW
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
5" WIDE OAK HARDWOOD HANDLES
HE60-IW
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HE60-IW |
|
Product Name
|
5" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Raymond Handling Consultants, L.C.
Type
Furniture Dollie
Length
18 inch (457 mm)
Width
27 inch (686 mm)
View Details
Roller Description
Double Rotacaster Wheels
Load Capacity
441 to 662 lbs (200 to 300 kg)
Length
21.57 inch (548 mm)
View Details