Raymond Handling Consultants, L.C. All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS HD4N3

Description
50° SAF-T ANGLE LADDERS
Description
50° SAF-T ANGLE LADDERS

Suppliers

Company
Product
Description
Supplier Links
All Welded (set-up), 4 -2
Lakeland, FL, USA
All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS
HD4N3
All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS HD4N3
50° SAF-T ANGLE LADDERS

50° SAF-T ANGLE LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HD4N3
Product Name All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8332857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 5.22 ft (15.9 dm)
View Details
14
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 8.58 ft (26.16 dm)
View Details
5' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-05 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details
Fiberglass Ladders and Ladder Cages - SAFRAIL™ - Strongwell Corporation
Specs
Ladder Type Fixed / Wall Mounted Ladder
Material Fiberglass
View Details