HC60-RT -- 6" WIDE OAK HARDWOOD HANDLES
Raymond Handling Consultants, L.C.
6" WIDE OAK HARDWOOD HANDLES
HC60-RT
Description
LEVER DOLLIES
-
Raymond Handling Consultants, L.C.
Description
LEVER DOLLIES
Suppliers
6" WIDE OAK HARDWOOD HANDLES
HC60-RT
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Dollies |
|
Product Number
|
HC60-RT |
|
Product Name
|
6" WIDE OAK HARDWOOD HANDLES |
|
Type
|
LEVER DOLLIES
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Machine Dollie
Load Capacity
100000 lbs (45351 kg)
Length
20.88 inch (530 mm)
View Details
Load Capacity
1102 lbs (500 kg)
Length
31.5 inch (800 mm)
Width
23.6 inch (599 mm)
View Details
Load Capacity
500 lbs (227 kg)
Length
25 inch (635 mm)
Width
37 inch (940 mm)
View Details