Raymond Handling Consultants, L.C. BUG BLOCKING SCREENED MESH CURTAIN DOORS HBBS12X10

Description
BUG BLOCKING SCREENED MESH CURTAIN DOORS
Description
BUG BLOCKING SCREENED MESH CURTAIN DOORS

Suppliers

Company
Product
Description
Supplier Links
BUG BLOCKING SCREENED MESH CURTAIN DOORS - HBBS12X10 - Raymond Handling Consultants, L.C.
Lakeland, FL, USA
BUG BLOCKING SCREENED MESH CURTAIN DOORS
HBBS12X10
BUG BLOCKING SCREENED MESH CURTAIN DOORS HBBS12X10
BUG BLOCKING SCREENED MESH CURTAIN DOORS

BUG BLOCKING SCREENED MESH CURTAIN DOORS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Dock Equipment
Product Number HBBS12X10
Product Name BUG BLOCKING SCREENED MESH CURTAIN DOORS
Equipment Type Strip Door
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-219 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Trak Armor - Door Track Protector - TA24HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 24 inch (610 mm)
Weight 60 lbs (27.21 kg)
View Details
1/2
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 3000 lbs (1361 kg)
Length 48 inch (1219 mm)
View Details