Rayfine Specialty Lighting Co., Ltd. ICG-NIR+NBI+White light module RFFM-16A6

Description
Application and Features for NBI+NIR-ICG Light Module: With aspheric glass lens, higher flux output and compact size White+NBI+NIR-ICG application Pass EMC test RS232 communication interface 11 output mode options Power consumption:90W Life time of LED:30,000hrs This NBI+NIR-ICG light module has high CRI and single-color lights,5kinds of output combination. The typical applications for LED endoscope NBI light module, it has high CRI white light endoscope imaging, narrow band endoscope imaging. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameters for NBI+NIR-ICG Light Module: White Light+415nm+540nm+78 5nm White Ra=90 White light CCT=5500±500K Back focus length is 25.6mm Luminous flux of white light LED is 2,300lm Output power of 415nm LED is 1,800mW Output lumen of 540nm LED is 280lm Output of 785 nm LD is 3,500 mWTips: The technology of NBI+NIR-ICG light module can help surgeons obtain a pair of "sharp eyes" during the operation as below: The hidden lesions have no hiding place The tumor resection is more complete. The operation is safer
Description
Application and Features for NBI+NIR-ICG Light Module: With aspheric glass lens, higher flux output and compact size White+NBI+NIR-ICG application Pass EMC test RS232 communication interface 11 output mode options Power consumption:90W Life time of LED:30,000hrs This NBI+NIR-ICG light module has high CRI and single-color lights,5kinds of output combination. The typical applications for LED endoscope NBI light module, it has high CRI white light endoscope imaging, narrow band endoscope imaging. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameters for NBI+NIR-ICG Light Module: White Light+415nm+540nm+78 5nm White Ra=90 White light CCT=5500±500K Back focus length is 25.6mm Luminous flux of white light LED is 2,300lm Output power of 415nm LED is 1,800mW Output lumen of 540nm LED is 280lm Output of 785 nm LD is 3,500 mWTips: The technology of NBI+NIR-ICG light module can help surgeons obtain a pair of "sharp eyes" during the operation as below: The hidden lesions have no hiding place The tumor resection is more complete. The operation is safer

Suppliers

Company
Product
Description
Supplier Links
ICG-NIR+NBI+White light module - RFFM-16A6 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
ICG-NIR+NBI+White light module
RFFM-16A6
ICG-NIR+NBI+White light module RFFM-16A6
Application and Features for NBI+NIR-ICG Light Module: With aspheric glass lens, higher flux output and compact size White+NBI+NIR-ICG application Pass EMC test RS232 communication interface 11 output mode options Power consumption:90W Life time of LED:30,000hrs This NBI+NIR-ICG light module has high CRI and single-color lights,5kinds of output combination. The typical applications for LED endoscope NBI light module, it has high CRI white light endoscope imaging, narrow band endoscope imaging. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameters for NBI+NIR-ICG Light Module: White Light+415nm+540nm+78 5nm White Ra=90 White light CCT=5500±500K Back focus length is 25.6mm Luminous flux of white light LED is 2,300lm Output power of 415nm LED is 1,800mW Output lumen of 540nm LED is 280lm Output of 785 nm LD is 3,500 mWTips: The technology of NBI+NIR-ICG light module can help surgeons obtain a pair of "sharp eyes" during the operation as below: The hidden lesions have no hiding place The tumor resection is more complete. The operation is safer

Application and Features for NBI+NIR-ICG Light Module:

  • With aspheric glass lens, higher flux output and compact size
  • White+NBI+NIR-ICG application
  • Pass EMC test
  • RS232 communication interface
  • 11 output mode options
  • Power consumption:90W
  • Life time of LED:30,000hrs

This NBI+NIR-ICG light module has high CRI and single-color lights,5kinds of output combination.

The typical applications for LED endoscope NBI light module, it has high CRI white light endoscope imaging, narrow band endoscope imaging.

Rayfine focus on best optical solution for medical lighting application. Major line as below:

  • White light module for endoscope
  • NBI light module for endoscope
  • ICG-NIR+white light module
  • ICG-NIR+NBI+white light module
  • Dental lamp
  • Dental light module
  • Surgical microscope light module
  • UV light module for medical application
  • Light source

Key parameters for NBI+NIR-ICG Light Module:

  • White Light+415nm+540nm+785nm
  • White Ra=90
  • White light CCT=5500±500K
  • Back focus length is 25.6mm
  • Luminous flux of white light LED is 2,300lm
  • Output power of 415nm LED is 1,800mW
  • Output lumen of 540nm LED is 280lm
  • Output of 785 nm LD is 3,500 mWTips:
    • The technology of NBI+NIR-ICG light module can help surgeons obtain a pair of "sharp eyes" during the operation as below:
    • The hidden lesions have no hiding place
    • The tumor resection is more complete.
    • The operation is safer
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-16A6
Product Name ICG-NIR+NBI+White light module
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
ICG-NIR light module with white+808nm laser - RFFM-1730 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Laser
Wavelength 808 nm (8080 Å)
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details