Ramsey Products Corporation RamPower™ Silent Chain RP410

Description
RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully employed in applications transmitting up to 2,500 hp and is often preferred where high loads and speeds must be accommodated in a small amount of space. The increased load carrying capacity of RamPower is a result of improved link and pin designs. Ramsey engineers re-designed the standard SC link shape to reduce stress concentrations, improve fatigue life, and increase link tensile strength. Innovative stamping methods were also employed to maximize the amount of bearing surface area in each link. The increased bearing area produces less stress in the chain joint and greatly reduces the rate of chain elongation during operation. All chain links are shot peened to improve fatigue resistance and produce a uniform finish. In most applications RamPower will experience very little initial elongation, making it well suited for fixed center drive applications. We recommend RamPower for all new chain drives where the customer desires to use sprockets with the ASME standard tooth profile. It is also well suited for upgrading existing SC chain applications when improved performance is desired. RamPower is available in center guide as well as side guide assemblies. Available pitches: 3\8", 1\2", 5\8", 3\4", 1", 1 1\2", 2"<\p>
Description
RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully employed in applications transmitting up to 2,500 hp and is often preferred where high loads and speeds must be accommodated in a small amount of space. The increased load carrying capacity of RamPower is a result of improved link and pin designs. Ramsey engineers re-designed the standard SC link shape to reduce stress concentrations, improve fatigue life, and increase link tensile strength. Innovative stamping methods were also employed to maximize the amount of bearing surface area in each link. The increased bearing area produces less stress in the chain joint and greatly reduces the rate of chain elongation during operation. All chain links are shot peened to improve fatigue resistance and produce a uniform finish. In most applications RamPower will experience very little initial elongation, making it well suited for fixed center drive applications. We recommend RamPower for all new chain drives where the customer desires to use sprockets with the ASME standard tooth profile. It is also well suited for upgrading existing SC chain applications when improved performance is desired. RamPower is available in center guide as well as side guide assemblies. Available pitches: 3\8", 1\2", 5\8", 3\4", 1", 1 1\2", 2"<\p>

Suppliers

Company
Product
Description
Supplier Links
RamPower™ Silent Chain - RP410 - Ramsey Products Corporation
Charlotte, NC, USA
RamPower™ Silent Chain
RP410
RamPower™ Silent Chain RP410
RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully employed in applications transmitting up to 2,500 hp and is often preferred where high loads and speeds must be accommodated in a small amount of space. The increased load carrying capacity of RamPower is a result of improved link and pin designs. Ramsey engineers re-designed the standard SC link shape to reduce stress concentrations, improve fatigue life, and increase link tensile strength. Innovative stamping methods were also employed to maximize the amount of bearing surface area in each link. The increased bearing area produces less stress in the chain joint and greatly reduces the rate of chain elongation during operation. All chain links are shot peened to improve fatigue resistance and produce a uniform finish. In most applications RamPower will experience very little initial elongation, making it well suited for fixed center drive applications. We recommend RamPower for all new chain drives where the customer desires to use sprockets with the ASME standard tooth profile. It is also well suited for upgrading existing SC chain applications when improved performance is desired. RamPower is available in center guide as well as side guide assemblies. Available pitches: 3\8", 1\2", 5\8", 3\4", 1", 1 1\2", 2"<\p>

RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully employed in applications transmitting up to 2,500 hp and is often preferred where high loads and speeds must be accommodated in a small amount of space.

The increased load carrying capacity of RamPower is a result of improved link and pin designs. Ramsey engineers re-designed the standard SC link shape to reduce stress concentrations, improve fatigue life, and increase link tensile strength. Innovative stamping methods were also employed to maximize the amount of bearing surface area in each link. The increased bearing area produces less stress in the chain joint and greatly reduces the rate of chain elongation during operation. All chain links are shot peened to improve fatigue resistance and produce a uniform finish.

In most applications RamPower will experience very little initial elongation, making it well suited for fixed center drive applications. We recommend RamPower for all new chain drives where the customer desires to use sprockets with the ASME standard tooth profile. It is also well suited for upgrading existing SC chain applications when improved performance is desired.

RamPower is available in center guide as well as side guide assemblies.
Available pitches: 3\8", 1\2", 5\8", 3\4", 1", 1 1\2", 2"<\p>

Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Silent Chain
Product Number RP410
Product Name RamPower™ Silent Chain
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silent Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 0.3750 to 1.25 inch (9.53 to 31.75 mm)
Nominal Chain Width 0.7283 to 4.98 inch (18.5 to 127 mm)
Tensile Strength 2518 to 85559 lbs (1142 to 38802 kg)
View Details
SC Silent Chain - DSG316 - Ramsey Products Corporation
Ramsey Products Corporation
Specs
Chain Pitch 0.3750 inch (9.52 mm)
Nominal Chain Width 4 inch (102 mm)
Tensile Strength 15750 lbs (7143 kg)
View Details
UltraLife™ Silent Conveyor Chain - ML300 - Ramsey Products Corporation
Specs
Rollers Rollerless
Guide Type Two Center Guide
Chain Width 12 inch (305 mm)
View Details
RamPower™ Silent Chain - RP606 - Ramsey Products Corporation
Ramsey Products Corporation
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Nominal Chain Width 1.5 inch (38.1 mm)
Tensile Strength 22500 lbs (10204 kg)
View Details