A break-away support material designed for the composite filaments based on PPA.
Raise3D Industrial PPA (Polyphthalamide)Sup
port Filament is a break-away support material specially developed for PPA (Polyphthalamide). During 3D printing process, it creates a stable support structure, provides proper adhesion to interface with printed parts, and counteract with the warpage tendency, therefore it improves the surface quality for overhangs and cavities of the printed parts significantly; After a print is finished, the support structure can be easily removed (break-away) by hands or tools from the printed parts. This support material is more cost-effective comparing with water-soluble support material.
Cost effective
Easy to remove and break-away
No special treatments
Compatibility: Raise3D Industrial PPA CF, Raise3D Industrial PPA GF Filament
A break-away support material designed for the composite filaments based on PPA.
Raise3D Industrial PPA (Polyphthalamide)Support Filament is a break-away support material specially developed for PPA (Polyphthalamide). During 3D printing process, it creates a stable support structure, provides proper adhesion to interface with printed parts, and counteract with the warpage tendency, therefore it improves the surface quality for overhangs and cavities of the printed parts significantly; After a print is finished, the support structure can be easily removed (break-away) by hands or tools from the printed parts. This support material is more cost-effective comparing with water-soluble support material.
- Cost effective
- Easy to remove and break-away
- No special treatments
Compatibility: Raise3D Industrial PPA CF, Raise3D Industrial PPA GF Filament