A high-temperature composite filament for end-use applications
Raise3D Industrial PPA GF is a glass fiber reinforced composite filament material based on PPA (polyphthalamide or high-performance/hig
h-temperature Nylon). PPA is distinguished from aliphatic polyamides (e.g.PA6) by higher melting point, glass transition temperatures (Tg), lower moisture absorption, and greater dimensional stability. The incorporation of short glass fibers further improves upon the properties of PPA matrix, which makes PPA GF printed parts promising for end-use applications in automotive, aerospace, electrical and electronics (E&E) industry.
High rigidity and strength
Excellent thermal performance
Lower moisture absorption
Dimensional stability
Chemical resistance
Higher heat distortion temperatures
cost-effective
Compatibility: Raise3D Industrial PPA Support Filament
A high-temperature composite filament for end-use applications
Raise3D Industrial PPA GF is a glass fiber reinforced composite filament material based on PPA (polyphthalamide or high-performance/high-temperature Nylon). PPA is distinguished from aliphatic polyamides (e.g.PA6) by higher melting point, glass transition temperatures (Tg), lower moisture absorption, and greater dimensional stability. The incorporation of short glass fibers further improves upon the properties of PPA matrix, which makes PPA GF printed parts promising for end-use applications in automotive, aerospace, electrical and electronics (E&E) industry.
- High rigidity and strength
- Excellent thermal performance
- Lower moisture absorption
- Dimensional stability
- Chemical resistance
- Higher heat distortion temperatures
- cost-effective
Compatibility: Raise3D Industrial PPA Support Filament