RainWise, Inc. Wireless Rain Gauge Rainew Wireless

Description
This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor display. New Design for 2007. 300 ft Wireless Range. Battery Operated. Meets NWS specifications. Lifetime guarantee on the collector. The RAINEW WIRELESS rain gauge requires two "AA" batteries for the Transmitter, 3 "AA" cells and a alkaline button battery (included) for the LCD receiver/display. The electronics and enclosure were redesigned and improved for Spring 2007. The RAINEW collector has a lifetime guarantee. The transmitter, receiver, counters and switches are guaranteed for a year. Both recorders have a keyhole slot in the back for wall mounting.
Description
This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor display. New Design for 2007. 300 ft Wireless Range. Battery Operated. Meets NWS specifications. Lifetime guarantee on the collector. The RAINEW WIRELESS rain gauge requires two "AA" batteries for the Transmitter, 3 "AA" cells and a alkaline button battery (included) for the LCD receiver/display. The electronics and enclosure were redesigned and improved for Spring 2007. The RAINEW collector has a lifetime guarantee. The transmitter, receiver, counters and switches are guaranteed for a year. Both recorders have a keyhole slot in the back for wall mounting.

Suppliers

Company
Product
Description
Supplier Links
Wireless Rain Gauge - Rainew Wireless - RainWise, Inc.
Trenton, ME, USA
Wireless Rain Gauge
Rainew Wireless
Wireless Rain Gauge Rainew Wireless
This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor display. New Design for 2007. 300 ft Wireless Range. Battery Operated. Meets NWS specifications. Lifetime guarantee on the collector. The RAINEW WIRELESS rain gauge requires two "AA" batteries for the Transmitter, 3 "AA" cells and a alkaline button battery (included) for the LCD receiver/display. The electronics and enclosure were redesigned and improved for Spring 2007. The RAINEW collector has a lifetime guarantee. The transmitter, receiver, counters and switches are guaranteed for a year. Both recorders have a keyhole slot in the back for wall mounting.

This gauge design eliminates the normal wire connection from the rain gauge to the indoor display. The battery operated transmitter operates up to 300 feet away. Just locate the gauge in an open area and read the rainfall amount on the indoor display. The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor display.

  • New Design for 2007.
  • 300 ft Wireless Range.
  • Battery Operated.
  • Meets NWS specifications.
  • Lifetime guarantee on the collector.

The RAINEW WIRELESS rain gauge requires two "AA" batteries for the Transmitter, 3 "AA" cells and a alkaline button battery (included) for the LCD receiver/display. The electronics and enclosure were redesigned and improved for Spring 2007. The RAINEW collector has a lifetime guarantee. The transmitter, receiver, counters and switches are guaranteed for a year. Both recorders have a keyhole slot in the back for wall mounting.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Rainew Wireless
Product Name Wireless Rain Gauge
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
High Accuracy Meteorological Probe - HC2-S3H - Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details
Pyranometer - SMP6 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details