RainWise, Inc. Solar Radiation Sensor MS - 202

Description
The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off the shorter wave lengths of the sun spectrum. A radiative compensation circuit with a thermistor is integrated in the MS - 202. This circuit is used for the sensor body temperature measurement or to measure long wave downward radiation in the active mode. The anaolg output voltage of the detector is linear to the net radiation emitted by the atmosphere and ground. A thermistor dome temperature sensor is available as an option. Pt-100 temperature sensor for both the sensor body temperature and the dome temperature is also available as an option. • 4µm - 50µm Flat Spectral Response • Low Window Heating (After Correction) • Temperature Compensation • Ld Active Mode
Datasheet
Description
The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off the shorter wave lengths of the sun spectrum. A radiative compensation circuit with a thermistor is integrated in the MS - 202. This circuit is used for the sensor body temperature measurement or to measure long wave downward radiation in the active mode. The anaolg output voltage of the detector is linear to the net radiation emitted by the atmosphere and ground. A thermistor dome temperature sensor is available as an option. Pt-100 temperature sensor for both the sensor body temperature and the dome temperature is also available as an option. • 4µm - 50µm Flat Spectral Response • Low Window Heating (After Correction) • Temperature Compensation • Ld Active Mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS - 202 - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS - 202
Solar Radiation Sensor MS - 202
The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off the shorter wave lengths of the sun spectrum. A radiative compensation circuit with a thermistor is integrated in the MS - 202. This circuit is used for the sensor body temperature measurement or to measure long wave downward radiation in the active mode. The anaolg output voltage of the detector is linear to the net radiation emitted by the atmosphere and ground. A thermistor dome temperature sensor is available as an option. Pt-100 temperature sensor for both the sensor body temperature and the dome temperature is also available as an option. • 4µm - 50µm Flat Spectral Response • Low Window Heating (After Correction) • Temperature Compensation • Ld Active Mode

The MS - 202 is designed to measure long wave radiations beyond 3µm. A specially coated silicon dome transmits incident radiation which have a wavelength above 3µm by cutting off the shorter wave lengths of the sun spectrum. A radiative compensation circuit with a thermistor is integrated in the MS - 202. This circuit is used for the sensor body temperature measurement or to measure long wave downward radiation in the active mode. The anaolg output voltage of the detector is linear to the net radiation emitted by the atmosphere and ground. A thermistor dome temperature sensor is available as an option. Pt-100 temperature sensor for both the sensor body temperature and the dome temperature is also available as an option.

• 4µm - 50µm Flat Spectral Response
• Low Window Heating (After Correction)
• Temperature Compensation
• Ld Active Mode

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS - 202
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 3000 to 50000 nm (30000 to 500000 Å)
Min. Wavelength Sensitivity 4000 (µV(or A)/Wm-2)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Solar Radiation Sensor - MS - 80 - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
View Details