Radwell International Connector/Terminal/Pin 61821417

Description
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 61821417 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61821417
Connector/Terminal/Pin 61821417
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 61821417
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers