Radwell International Proximity Switch 6011984SUB

Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58386154 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58386154
Proximity Switch 58386154
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58386154
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - Industrial - 1882-1041054-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 163191 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
View Details
2 suppliers