Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
RADWELL INTERNATIONAL
49071260 -- DRILL BIT
Radwell International
Drill Bit
49071260
Description
CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Drill Bit
49071260
Drill Bit
49071260
CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY
CARBIDE STEP DRILL. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Drill Bits
Product Number
49071260
Product Name
Drill Bit
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hot Tapper, Single Size, 3 1/2" Npt, 3 3/8"carbide Hole Saw
261-0035-C
Specs
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Carbide
View Details
RS Components, Ltd.
Specialist Drill Bits
221563
Specs
Units
Metric
Designation
14mm
Diameter
0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Allied Machine & Engineering Corp.
EcoCut Classic Straight Shank
11065070
Specs
Product
Drill
Units
Fractional
Drill Type
Twist
View Details
Atom Precision of America, Inc.
ADPF30 120°point angle, 3mm shank Drill Bit
ADPF30-0004
Specs
Product
Drill
Units
Metric
Cutting Application
Steel
View Details