CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE, PRODUCT RANGE:CA SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:COPPER ALLOYROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41438313 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors |