Radwell International Connector/Terminal/Pin 38639411

Description
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 38639411 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38639411
Connector/Terminal/Pin 38639411
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 38639411
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products