Radwell International Vacuum Generator 330115

Description
SINGLE STAGE VACUUM PUMP, HIGH VACUUM LEVELS, VACUUM FLOW 1.7 TO 6.8 SCFM, VACUUM LEVELS 18 TO 27.5"HG.. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE STAGE VACUUM PUMP, HIGH VACUUM LEVELS, VACUUM FLOW 1.7 TO 6.8 SCFM, VACUUM LEVELS 18 TO 27.5"HG.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 330115 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
330115
Vacuum Generator 330115
SINGLE STAGE VACUUM PUMP, HIGH VACUUM LEVELS, VACUUM FLOW 1.7 TO 6.8 SCFM, VACUUM LEVELS 18 TO 27.5"HG.. FREE 2 YEAR RADWELL WARRANTY

SINGLE STAGE VACUUM PUMP, HIGH VACUUM LEVELS, VACUUM FLOW 1.7 TO 6.8 SCFM, VACUUM LEVELS 18 TO 27.5"HG.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 330115
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Viking Pump - Stainless Steel Pumps - H - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details