Radwell International Connector/Terminal/Pin 32425628

Description
CIRCULAR CONNECTOR, PLUG SIZE 10SL 2 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Request a Quote
Description
CIRCULAR CONNECTOR, PLUG SIZE 10SL 2 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32425628 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32425628
Connector/Terminal/Pin 32425628
CIRCULAR CONNECTOR, PLUG SIZE 10SL 2 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG SIZE 10SL 2 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32425628
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 38619940 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Connector/Terminal/Pin - 87084697 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Connector/Terminal/Pin - 44040082 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details